Visaton Speakers MR 130 - 8 OHM

Description
8 Ohms Speaker 80W 400Hz ~ 13kHz Top Round
Request a Quote Datasheet
Description
8 Ohms Speaker 80W 400Hz ~ 13kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-MR130-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms Speaker 80W 400Hz ~ 13kHz Top Round

8 Ohms Speaker 80W 400Hz ~ 13kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-MR130-8OHM-ND
Product Name Speakers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
 - DLX-215 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 137 dB
Nominal Power 2000 watts
Maximum Power 4000 watts
View Details