Visaton Speakers & Transducers M 10 - 8 Ohm

Description
Speakers & Transducers 100 mm (4") cone midrange driver, 80-100W, 450 13000 Hz, 8 Ohm, 700Hz
Datasheet
Description
Speakers & Transducers 100 mm (4") cone midrange driver, 80-100W, 450 13000 Hz, 8 Ohm, 700Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
M 10 - 8 Ohm
Speakers & Transducers M 10 - 8 Ohm
Speakers & Transducers 100 mm (4") cone midrange driver, 80-100W, 450 13000 Hz, 8 Ohm, 700Hz

Speakers & Transducers 100 mm (4") cone midrange driver, 80-100W, 450 13000 Hz, 8 Ohm, 700Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number M 10 - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.46 inch (37 mm)
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details