Visaton Speakers K 64 WP - 8 OHM

Description
8 Ohms General Purpose Speaker 2W 200Hz ~ 15kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 2W 200Hz ~ 15kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-K64WP-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 2W 200Hz ~ 15kHz Top Round

8 Ohms General Purpose Speaker 2W 200Hz ~ 15kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-K64WP-8OHM-ND
Product Name Speakers
Resonance Frequency 300 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527005 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speakers - PSR40N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 83 dB
Nominal Power 1 watts
Maximum Power 2 watts
View Details
3 suppliers
 - CoMAX 12B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 128 dB
Nominal Power 900 watts
Maximum Power 1800 watts
View Details