Visaton Speakers & Transducers K 64 WP - 8 ohm

Description
Speakers & Transducers full-range speaker 6.4 cm (2.5"), 300Hz
Datasheet
Description
Speakers & Transducers full-range speaker 6.4 cm (2.5"), 300Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
K 64 WP - 8 ohm
Speakers & Transducers K 64 WP - 8 ohm
Speakers & Transducers full-range speaker 6.4 cm (2.5"), 300Hz

Speakers & Transducers full-range speaker 6.4 cm (2.5"), 300Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number K 64 WP - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 1797441 - RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
Powered Subwoofer with 12-inch Subwoofer Driver, 1500 watts - f112-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 52154.20 g (1840.00 oz)
Application Automotive
View Details
BC Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 93 dB
Resonance Frequency 1455 Hz
View Details