Visaton Speakers K 64 WP - 50 OHM

Description
50 Ohms General Purpose Speaker 2W 200Hz ~ 15kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-K64WP-50OHM-ND - DigiKey
Thief River Falls, MN, United States
50 Ohms General Purpose Speaker 2W 200Hz ~ 15kHz Top Round

50 Ohms General Purpose Speaker 2W 200Hz ~ 15kHz Top Round

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-K64WP-50OHM-ND
Product Name Speakers
Resonance Frequency 300 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speaker - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
 - 1218646 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 77 dB
Nominal Power 1 watts
Size 1.42 inch (36 mm)
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details
Car Audio, Full Range Speaker - ISTS - Boston Acoustics, Inc.
Specs
Nominal Power 40 watts
Maximum Power 100 watts
Impedance 8 ohms
View Details