Visaton Speakers & Transducers K 50 WPT - 8 ohm

Description
Speakers & Transducers 5 cm (2") mini spkr 8 Ohm, 300Hz
Datasheet
Description
Speakers & Transducers 5 cm (2") mini spkr 8 Ohm, 300Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
K 50 WPT - 8 ohm
Speakers & Transducers K 50 WPT - 8 ohm
Speakers & Transducers 5 cm (2") mini spkr 8 Ohm, 300Hz

Speakers & Transducers 5 cm (2") mini spkr 8 Ohm, 300Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number K 50 WPT - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
Speaker - FBS64A - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 90 dB
Nominal Power 3 watts
Maximum Power 5 watts
View Details