Visaton Speakers K 50 WP - 8 OHM

Description
8 Ohms General Purpose Speaker 2W 180Hz ~ 17kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 2W 180Hz ~ 17kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-K50WP-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 2W 180Hz ~ 17kHz Top Round

8 Ohms General Purpose Speaker 2W 180Hz ~ 17kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-K50WP-8OHM-ND
Product Name Speakers
Resonance Frequency 300 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Home Audio, Soundbar - SoundWare XS Digital Cinema - Boston Acoustics, Inc.
Specs
Nominal Power 250 watts
Frequency Response 39 to 20000 Hz
Size 3.75 inch (95 mm)
View Details