Visaton Speakers & Transducers K 50 WP - 8 ohm

Description
Speakers & Transducers 5 cm (2") mini spkr 8 Ohm, 300Hz
Datasheet
Description
Speakers & Transducers 5 cm (2") mini spkr 8 Ohm, 300Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
K 50 WP - 8 ohm
Speakers & Transducers K 50 WP - 8 ohm
Speakers & Transducers 5 cm (2") mini spkr 8 Ohm, 300Hz

Speakers & Transducers 5 cm (2") mini spkr 8 Ohm, 300Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number K 50 WP - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1976429 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker - 74OA04-1WP - MISCO
Specs
Nominal Power 2 watts
Impedance 4 ohms
Sensitivity 83 dB
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 90 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details