Visaton Speakers & Transducers K 50 WP - 16 ohm

Description
Speakers & Transducers 5 cm (2") mini spkr 16 Ohm, 300Hz
Datasheet
Description
Speakers & Transducers 5 cm (2") mini spkr 16 Ohm, 300Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
K 50 WP - 16 ohm
Speakers & Transducers K 50 WP - 16 ohm
Speakers & Transducers 5 cm (2") mini spkr 16 Ohm, 300Hz

Speakers & Transducers 5 cm (2") mini spkr 16 Ohm, 300Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number K 50 WP - 16 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speaker Drivers - 527042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 4.09 inch (104 mm)
View Details
Home Audio, Outdoor Speaker - Voyager 6 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
W6v2 12-inch Subwoofer Driver (600 W, dual 4 Ω voice coils) - 12W6v2-D4 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details