Visaton Speakers K 50 - 50 OHM

Description
50 Ohms General Purpose Speaker 2W 250Hz ~ 12kHz Top Round
Request a Quote Datasheet
Description
50 Ohms General Purpose Speaker 2W 250Hz ~ 12kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-K50-50OHM-ND - DigiKey
Thief River Falls, MN, United States
50 Ohms General Purpose Speaker 2W 250Hz ~ 12kHz Top Round

50 Ohms General Purpose Speaker 2W 250Hz ~ 12kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-K50-50OHM-ND
Product Name Speakers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 8158753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.24 inch (57 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details