Visaton Speakers & Transducers K 40 - 50 ohm

Description
Speakers & Transducers 4 cm (1.6") mini spkr, 50Ohm, 520Hz
Datasheet
Description
Speakers & Transducers 4 cm (1.6") mini spkr, 50Ohm, 520Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
K 40 - 50 ohm
Speakers & Transducers K 40 - 50 ohm
Speakers & Transducers 4 cm (1.6") mini spkr, 50Ohm, 520Hz

Speakers & Transducers 4 cm (1.6") mini spkr, 50Ohm, 520Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number K 40 - 50 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1726054 - RS Components, Ltd.
Specs
Size 0.63 inch (16 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 135 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details