Visaton Speakers & Transducers K 28 WP - 8 ohm

Description
Speakers & Transducers 2.8 cm (1.1") mini spkr, 8 Ohm, 700 Hz
Datasheet
Description
Speakers & Transducers 2.8 cm (1.1") mini spkr, 8 Ohm, 700 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
K 28 WP - 8 ohm
Speakers & Transducers K 28 WP - 8 ohm
Speakers & Transducers 2.8 cm (1.1") mini spkr, 8 Ohm, 700 Hz

Speakers & Transducers 2.8 cm (1.1") mini spkr, 8 Ohm, 700 Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number K 28 WP - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1710873 - RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
View Details
AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Size 3.50 inch (89 mm)
Weight 7500.00 g (264.60 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details