Visaton Speakers K 28 WP - 50 OHM

Description
50 Ohms General Purpose Speaker 1W 300Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
50 Ohms General Purpose Speaker 1W 300Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-K28WP-50OHM-ND - DigiKey
Thief River Falls, MN, United States
50 Ohms General Purpose Speaker 1W 300Hz ~ 20kHz Top Round

50 Ohms General Purpose Speaker 1W 300Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-K28WP-50OHM-ND
Product Name Speakers
Resonance Frequency 600 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Miniature Speakers - 7716979P - RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 0.3000 watts
Impedance 8 ohms
View Details
W0v2 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details
XXLS Subwoofer, 10
Specs
Nominal Power 100 watts
Sensitivity 89 dB
Resonance Frequency 26 Hz
View Details