Visaton Speakers & Transducers K 28.40 - 8 ohm

Description
Speakers & Transducers 2.8 x 4.0 cm mini speaker
Datasheet
Description
Speakers & Transducers 2.8 x 4.0 cm mini speaker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
K 28.40 - 8 ohm
Speakers & Transducers K 28.40 - 8 ohm
Speakers & Transducers 2.8 x 4.0 cm mini speaker

Speakers & Transducers 2.8 x 4.0 cm mini speaker

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number K 28.40 - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 526916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 10.04 inch (255 mm)
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
VERIS 3-Way 15
Specs
Size 15.00 inch (381 mm)
Application MusicAudio
View Details