Visaton Speakers K 28.40 - 8 OHM

Description
8 Ohms General Purpose Speaker 2W 230Hz ~ 20kHz Top Oval, Rectangular Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 2W 230Hz ~ 20kHz Top Oval, Rectangular Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-K28.40-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 2W 230Hz ~ 20kHz Top Oval, Rectangular Frame

8 Ohms General Purpose Speaker 2W 230Hz ~ 20kHz Top Oval, Rectangular Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-K28.40-8OHM-ND
Product Name Speakers
Resonance Frequency 450 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 526810 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 77 dB
Impedance 8 ohms
View Details
Speakers - 2603-CS30-02P65-04-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 650 Hz
Weight 6.90 g (0.24 oz)
View Details