Visaton Speakers & Transducers K 23 PC - 8 ohm

Description
Speakers & Transducers 2.3 cm (0.9") mini speaker, 0,2-0,5W, 900 16000 Hz, 8 Ohm, 1740Hz
Datasheet
Description
Speakers & Transducers 2.3 cm (0.9") mini speaker, 0,2-0,5W, 900 16000 Hz, 8 Ohm, 1740Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
K 23 PC - 8 ohm
Speakers & Transducers K 23 PC - 8 ohm
Speakers & Transducers 2.3 cm (0.9") mini speaker, 0,2-0,5W, 900 16000 Hz, 8 Ohm, 1740Hz

Speakers & Transducers 2.3 cm (0.9") mini speaker, 0,2-0,5W, 900 16000 Hz, 8 Ohm, 1740Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number K 23 PC - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Miniature Speakers - 7717008 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.17 inch (30 mm)
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 636 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details