Visaton Speakers & Transducers K 20.40 - 8 ohm

Description
Speakers & Transducers 2x4 cm (0.8" x 1.6") mini spkr, 650Hz
Datasheet
Description
Speakers & Transducers 2x4 cm (0.8" x 1.6") mini spkr, 650Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
K 20.40 - 8 ohm
Speakers & Transducers K 20.40 - 8 ohm
Speakers & Transducers 2x4 cm (0.8" x 1.6") mini spkr, 650Hz

Speakers & Transducers 2x4 cm (0.8" x 1.6") mini spkr, 650Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number K 20.40 - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276775 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Size 3.50 inch (89 mm)
Weight 7500.00 g (264.60 oz)
Application Loudspeaker
View Details
Speaker - DC32FBS-4FR - MISCO
Specs
Nominal Power 4 watts
Impedance 4 ohms
Sensitivity 93 dB
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 550 ohms
Sensitivity 97.5 dB
Size 0.20 inch (5 mm)
View Details