Visaton Speakers & Transducers K 16 - 8 ohm

Description
Speakers & Transducers 1.6 cm (0.63") mini loudspeaker, 0,5-1W, 700 20000 Hz, 8 Ohm, 1100Hz
Datasheet
Description
Speakers & Transducers 1.6 cm (0.63") mini loudspeaker, 0,5-1W, 700 20000 Hz, 8 Ohm, 1100Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
K 16 - 8 ohm
Speakers & Transducers K 16 - 8 ohm
Speakers & Transducers 1.6 cm (0.63") mini loudspeaker, 0,5-1W, 700 20000 Hz, 8 Ohm, 1100Hz

Speakers & Transducers 1.6 cm (0.63") mini loudspeaker, 0,5-1W, 700 20000 Hz, 8 Ohm, 1100Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number K 16 - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Home Audio, In-Ceiling Speaker - HSi 250 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 90 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
W0v2 15-inch Subwoofer Driver (500 W, 4 Ω) - 15W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 15.00 inch (381 mm)
View Details