Visaton Speakers & Transducers K 16 - 50 ohm

Description
Speakers & Transducers 1.6 cm (0.63") mini loudspeaker, 0,5-1W, 700 20000 Hz, 8 Ohm, 1005Hz
Datasheet
Description
Speakers & Transducers 1.6 cm (0.63") mini loudspeaker, 0,5-1W, 700 20000 Hz, 8 Ohm, 1005Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
K 16 - 50 ohm
Speakers & Transducers K 16 - 50 ohm
Speakers & Transducers 1.6 cm (0.63") mini loudspeaker, 0,5-1W, 700 20000 Hz, 8 Ohm, 1005Hz

Speakers & Transducers 1.6 cm (0.63") mini loudspeaker, 0,5-1W, 700 20000 Hz, 8 Ohm, 1005Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number K 16 - 50 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details