Visaton Speakers & Transducers K 14.25 - 8 ohm

Description
Speakers & Transducers 1.4 x 2.5 cm mini speaker, 950Hz
Datasheet
Description
Speakers & Transducers 1.4 x 2.5 cm mini speaker, 950Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
K 14.25 - 8 ohm
Speakers & Transducers K 14.25 - 8 ohm
Speakers & Transducers 1.4 x 2.5 cm mini speaker, 950Hz

Speakers & Transducers 1.4 x 2.5 cm mini speaker, 950Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number K 14.25 - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 276837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Nominal Power 0.3000 watts
Impedance 8 ohms
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
I SERIES Point Source 800 Loudspeakers - IP8-1153WR - Biamp Systems, Ltd.
Specs
Size 8.00 inch (203 mm)
Application Loudspeaker
View Details