Visaton Speakers & Transducers HX 10 - 4 Ohm

Description
Speakers & Transducers 10 cm (4") coaxial loudspeaker, 40-60W
Datasheet
Description
Speakers & Transducers 10 cm (4") coaxial loudspeaker, 40-60W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
HX 10 - 4 Ohm
Speakers & Transducers HX 10 - 4 Ohm
Speakers & Transducers 10 cm (4") coaxial loudspeaker, 40-60W

Speakers & Transducers 10 cm (4") coaxial loudspeaker, 40-60W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number HX 10 - 4 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 526922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Loudspeaker - W2-228 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details