Visaton Speakers & Transducers GRILLE 16 RS

Description
Speakers & Transducers Protective grille: black painted metal, Decoration ring: black plastic
Datasheet
Description
Speakers & Transducers Protective grille: black painted metal, Decoration ring: black plastic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GRILLE 16 RS
Speakers & Transducers GRILLE 16 RS
Speakers & Transducers Protective grille: black painted metal, Decoration ring: black plastic

Speakers & Transducers Protective grille: black painted metal, Decoration ring: black plastic

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GRILLE 16 RS
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Miniature Speakers - 1797441 - RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
Home Audio, In-Ceiling Speaker - HSi 250 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 90 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details