Visaton Speakers & Transducers GRILLE 10 R/134

Description
Speakers & Transducers Protective grille: black painted metal, Decoration ring: black plastic
Datasheet
Description
Speakers & Transducers Protective grille: black painted metal, Decoration ring: black plastic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GRILLE 10 R/134
Speakers & Transducers GRILLE 10 R/134
Speakers & Transducers Protective grille: black painted metal, Decoration ring: black plastic

Speakers & Transducers Protective grille: black painted metal, Decoration ring: black plastic

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GRILLE 10 R/134
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527030 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
100-volt Compact Sound Projector - MP16 - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details
HDS Woofer, 6.5
Specs
Nominal Power 75 watts
Sensitivity 87.9 dB
Resonance Frequency 58 Hz
View Details
2 suppliers