Visaton Speakers & Transducers GF 200 - 2 x 4 Ohm

Description
Speakers & Transducers 20 cm (8") High-End woofer
Datasheet
Description
Speakers & Transducers 20 cm (8") High-End woofer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GF 200 - 2 x 4 Ohm
Speakers & Transducers GF 200 - 2 x 4 Ohm
Speakers & Transducers 20 cm (8") High-End woofer

Speakers & Transducers 20 cm (8") High-End woofer

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GF 200 - 2 x 4 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 526907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 11.14 inch (283 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - DC35F - MISCO
Specs
Nominal Power 6 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details