Visaton Speakers & Transducers G 50 FFL - 8 Ohm

Description
Speakers & Transducers 50 mm (2") High-End fabric dome driver, 300 12000 Hz, 455Hz
Datasheet
Description
Speakers & Transducers 50 mm (2") High-End fabric dome driver, 300 12000 Hz, 455Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
G 50 FFL - 8 Ohm
Speakers & Transducers G 50 FFL - 8 Ohm
Speakers & Transducers 50 mm (2") High-End fabric dome driver, 300 12000 Hz, 455Hz

Speakers & Transducers 50 mm (2") High-End fabric dome driver, 300 12000 Hz, 455Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number G 50 FFL - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797436 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
W0v3 10-inch Subwoofer Driver (300 W, 4 Ω) - 10W0v3-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details
Home Audio, Outdoor Speaker - Voyager 7 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 150 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details