Visaton Speakers & Transducers FX 16 WP - 4 Ohm

Description
Speakers & Transducers 16 cm (6.5") 2-way coaxial speaker
Datasheet
Description
Speakers & Transducers 16 cm (6.5") 2-way coaxial speaker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FX 16 WP - 4 Ohm
Speakers & Transducers FX 16 WP - 4 Ohm
Speakers & Transducers 16 cm (6.5") 2-way coaxial speaker

Speakers & Transducers 16 cm (6.5") 2-way coaxial speaker

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FX 16 WP - 4 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526897 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Square Speakers - F87S8MSP - Challenge Electronics
Challenge Electronics
Specs
SPL 87 dB
Nominal Power 5 watts
Maximum Power 10 watts
View Details