Visaton Speakers FX 13 - 4 OHM

Description
4 Ohms Tweeter Speaker 30W 60Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet
Description
4 Ohms Tweeter Speaker 30W 60Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-FX13-4OHM-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms Tweeter Speaker 30W 60Hz ~ 20kHz Top Round, Square Frame

4 Ohms Tweeter Speaker 30W 60Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-FX13-4OHM-ND
Product Name Speakers
Resonance Frequency 100 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 102752 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 3 watts
Impedance 8 ohms
View Details
Speakers - 2603-CAC20-01W95-07-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 950 Hz
View Details