Visaton Speakers FX 10 - 4 OHM

Description
4 Ohms Tweeter Speaker 40W 70Hz ~ 22kHz Top Round
Request a Quote Datasheet
Description
4 Ohms Tweeter Speaker 40W 70Hz ~ 22kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-FX10-4OHM-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms Tweeter Speaker 40W 70Hz ~ 22kHz Top Round

4 Ohms Tweeter Speaker 40W 70Hz ~ 22kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-FX10-4OHM-ND
Product Name Speakers
Resonance Frequency 110 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.62 inch (66 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details