Visaton Speakers & Transducers FX 10 - 4 Ohm

Description
Speakers & Transducers 10 cm (4") 2-way coaxial loudspeaker
Datasheet
Description
Speakers & Transducers 10 cm (4") 2-way coaxial loudspeaker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FX 10 - 4 Ohm
Speakers & Transducers FX 10 - 4 Ohm
Speakers & Transducers 10 cm (4") 2-way coaxial loudspeaker

Speakers & Transducers 10 cm (4") 2-way coaxial loudspeaker

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FX 10 - 4 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526848 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1113-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers