Visaton Loudspeaker, 20Khz; Driver Type Visaton FRWS 5 8OHM

Description
LOUDSPEAKER, 20KHZ; Driver Type:Full-range; External Width - Metric:50mm; Impedance:8ohm; Power Rating Nom:4W; Sound Level SPL:84dB; External Width - Imperial:1.969"; Frequency Response Min:150Hz; Frequency Response Max:20kHz
Datasheet
Description
LOUDSPEAKER, 20KHZ; Driver Type:Full-range; External Width - Metric:50mm; Impedance:8ohm; Power Rating Nom:4W; Sound Level SPL:84dB; External Width - Imperial:1.969"; Frequency Response Min:150Hz; Frequency Response Max:20kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker, 20Khz; Driver Type Visaton - 14J0112 - Newark, An Avnet Company
Chicago, IL, United States
Loudspeaker, 20Khz; Driver Type Visaton
14J0112
Loudspeaker, 20Khz; Driver Type Visaton 14J0112
LOUDSPEAKER, 20KHZ; Driver Type:Full-range; External Width - Metric:50mm; Impedance:8ohm; Power Rating Nom:4W; Sound Level SPL:84dB; External Width - Imperial:1.969"; Frequency Response Min:150Hz; Frequency Response Max:20kHz

LOUDSPEAKER, 20KHZ; Driver Type:Full-range; External Width - Metric:50mm; Impedance:8ohm; Power Rating Nom:4W; Sound Level SPL:84dB; External Width - Imperial:1.969"; Frequency Response Min:150Hz; Frequency Response Max:20kHz

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 14J0112
Product Name Loudspeaker, 20Khz; Driver Type Visaton
SPL 84 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Miniature Speakers - 1176048 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
NE Woofer, 6.5
Specs
Nominal Power 115 watts
Sensitivity 87.2 dB
Resonance Frequency 42 Hz
View Details