Visaton Speakers FRWS 5 - 8 OHM

Description
8 Ohms General Purpose Speaker 4W 150Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 4W 150Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-FRWS5-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 4W 150Hz ~ 20kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 4W 150Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-FRWS5-8OHM-ND
Product Name Speakers
Resonance Frequency 250 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 102751 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 2 watts
Impedance 8 ohms
View Details
Home Audio, In-Wall Speaker - CS 275 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 90 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
W3v3 13.5-inch Subwoofer Driver (600 W, 8 Ω) - 13W3v3-8 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 8 ohms
Size 13.50 inch (343 mm)
View Details