Visaton Speakers FRS 8 M - 8 OHM

Description
8 Ohms Subwoofer Speaker 30W 100Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms Subwoofer Speaker 30W 100Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-FRS8M-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms Subwoofer Speaker 30W 100Hz ~ 20kHz Top Round, Square Frame

8 Ohms Subwoofer Speaker 30W 100Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-FRS8M-8OHM-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 7564595 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details