Visaton Speakers & Transducers FRS 8 - 4 ohm

Description
Speakers & Transducers 30-50W, 130 20000 Hz 4 Ohm, 150Hz
Datasheet
Description
Speakers & Transducers 30-50W, 130 20000 Hz 4 Ohm, 150Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FRS 8 - 4 ohm
Speakers & Transducers FRS 8 - 4 ohm
Speakers & Transducers 30-50W, 130 20000 Hz 4 Ohm, 150Hz

Speakers & Transducers 30-50W, 130 20000 Hz 4 Ohm, 150Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FRS 8 - 4 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.77 inch (45 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 2152 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details