Visaton Speakers & Transducers FRS 7 W - 8 Ohm

Description
Speakers & Transducers 6.5 cm (2.5") full-range speaker, 8-15W, 120 20000 Hz, 8 Ohm, 160Hz
Datasheet
Description
Speakers & Transducers 6.5 cm (2.5") full-range speaker, 8-15W, 120 20000 Hz, 8 Ohm, 160Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FRS 7 W - 8 Ohm
Speakers & Transducers FRS 7 W - 8 Ohm
Speakers & Transducers 6.5 cm (2.5") full-range speaker, 8-15W, 120 20000 Hz, 8 Ohm, 160Hz

Speakers & Transducers 6.5 cm (2.5") full-range speaker, 8-15W, 120 20000 Hz, 8 Ohm, 160Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FRS 7 W - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1710872 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
ASHH and ASUH Hazardous Location Amplified Speakers - ASHH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1200 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details
Powered Subwoofer with 12-inch Subwoofer Driver, 1500 watts - f112-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 52154.20 g (1840.00 oz)
Application Automotive
View Details