Visaton Speakers & Transducers FRS 5 - 8 ohm

Description
Speakers & Transducers 5 cm (2") full-range speaker, two fixing lugs, medium-range driver, HiFi, 100V, 5-8W, 8 Ohm, 150 20000 Hz, 290Hz
Datasheet
Description
Speakers & Transducers 5 cm (2") full-range speaker, two fixing lugs, medium-range driver, HiFi, 100V, 5-8W, 8 Ohm, 150 20000 Hz, 290Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FRS 5 - 8 ohm
Speakers & Transducers FRS 5 - 8 ohm
Speakers & Transducers 5 cm (2") full-range speaker, two fixing lugs, medium-range driver, HiFi, 100V, 5-8W, 8 Ohm, 150 20000 Hz, 290Hz

Speakers & Transducers 5 cm (2") full-range speaker, two fixing lugs, medium-range driver, HiFi, 100V, 5-8W, 8 Ohm, 150 20000 Hz, 290Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FRS 5 - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Speaker Drivers - 3643307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.12 inch (130 mm)
View Details
Speakers - 2603-CAC70-03W40-20-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 400 Hz
View Details