Visaton Speakers & Transducers FRAME DOWELS

Description
Speakers & Transducers Frame dowels, dia 10mm, M F connectors
Datasheet
Description
Speakers & Transducers Frame dowels, dia 10mm, M F connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FRAME DOWELS
Speakers & Transducers FRAME DOWELS
Speakers & Transducers Frame dowels, dia 10mm, M F connectors

Speakers & Transducers Frame dowels, dia 10mm, M F connectors

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FRAME DOWELS
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 3.98 inch (101 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
CB-5 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details