Visaton Speakers FR 8 TA - 4 OHM

Description
4 Ohms General Purpose Speaker 10W 100Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 10W 100Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-FR8TA-4OHM-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 10W 100Hz ~ 20kHz Top Round, Square Frame

4 Ohms General Purpose Speaker 10W 100Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-FR8TA-4OHM-ND
Product Name Speakers
Resonance Frequency 150 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Home Audio, In-Ceiling Speaker - HSi 435CV - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 86 dB
View Details