Visaton Speakers & Transducers FR 8 JS - 8 Ohm

Description
Speakers & Transducers 8 cm (3.3") full-range speaker, waterproof polypropylene cone, 100V, 10-15W, 80 20000 Hz, 8 Ohm, 130Hz
Datasheet
Description
Speakers & Transducers 8 cm (3.3") full-range speaker, waterproof polypropylene cone, 100V, 10-15W, 80 20000 Hz, 8 Ohm, 130Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FR 8 JS - 8 Ohm
Speakers & Transducers FR 8 JS - 8 Ohm
Speakers & Transducers 8 cm (3.3") full-range speaker, waterproof polypropylene cone, 100V, 10-15W, 80 20000 Hz, 8 Ohm, 130Hz

Speakers & Transducers 8 cm (3.3") full-range speaker, waterproof polypropylene cone, 100V, 10-15W, 80 20000 Hz, 8 Ohm, 130Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FR 8 JS - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
 - DELTA 218B - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 6400 watts
Impedance 8 ohms
Sensitivity 99 dB
View Details