Visaton Speakers & Transducers FR 8 - 8 ohm

Description
Speakers & Transducers 8 cm (3.3") fullrange speaker, 100V, 10-15W, 130 20000 Hz, 8 Ohm, 150Hz
Datasheet
Description
Speakers & Transducers 8 cm (3.3") fullrange speaker, 100V, 10-15W, 130 20000 Hz, 8 Ohm, 150Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FR 8 - 8 ohm
Speakers & Transducers FR 8 - 8 ohm
Speakers & Transducers 8 cm (3.3") fullrange speaker, 100V, 10-15W, 130 20000 Hz, 8 Ohm, 150Hz

Speakers & Transducers 8 cm (3.3") fullrange speaker, 100V, 10-15W, 130 20000 Hz, 8 Ohm, 150Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FR 8 - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speaker Drivers - 512809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.08 inch (129 mm)
View Details
Speakers - 2603-CAC25-02W100-10-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details