Visaton Speakers FR 7.12 - 8 OHM

Description
8 Ohms General Purpose Speaker 10W 150Hz ~ 18kHz Top Round, Rectangular Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 10W 150Hz ~ 18kHz Top Round, Rectangular Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-FR7.12-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 10W 150Hz ~ 18kHz Top Round, Rectangular Frame

8 Ohms General Purpose Speaker 10W 150Hz ~ 18kHz Top Round, Rectangular Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-FR7.12-8OHM-ND
Product Name Speakers
Resonance Frequency 235 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 30 watts
Size 17.00 inch (432 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - LC10W-8B - MISCO
Specs
Nominal Power 50 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details