Visaton Speakers "FR 6,5"" - 8 OHM"

Description
8 Ohms Tweeter Speaker 40W 70Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms Tweeter Speaker 40W 70Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-FR65-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms Tweeter Speaker 40W 70Hz ~ 20kHz Top Round

8 Ohms Tweeter Speaker 40W 70Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-FR65-8OHM-ND
Product Name Speakers
Resonance Frequency 75 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
M-Series 10-inch Marine Subwoofer Driver for Enclosed Use (250 W, 4 Ω) - Titanium Sport Grille - M10W5-SG-TB - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details
NE Subwoofer, 8
Specs
Nominal Power 160 watts
Sensitivity 88.6 dB
Resonance Frequency 32 Hz
View Details