Visaton Speakers & Transducers FR 13 - 4 Ohm

Description
Speakers & Transducers 13 cm (5") full-range loudspeaker, inverted cone, 30-50W, 65 20000 Hz, 4 Ohm, 100Hz
Datasheet
Description
Speakers & Transducers 13 cm (5") full-range loudspeaker, inverted cone, 30-50W, 65 20000 Hz, 4 Ohm, 100Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FR 13 - 4 Ohm
Speakers & Transducers FR 13 - 4 Ohm
Speakers & Transducers 13 cm (5") full-range loudspeaker, inverted cone, 30-50W, 65 20000 Hz, 4 Ohm, 100Hz

Speakers & Transducers 13 cm (5") full-range loudspeaker, inverted cone, 30-50W, 65 20000 Hz, 4 Ohm, 100Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FR 13 - 4 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speaker Drivers - 1976433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 3.98 inch (101 mm)
View Details
Speakers - 2603-CAC52-04W34-34-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 345 Hz
View Details