Visaton Speakers FR 12 - 8 OHM

Description
8 Ohms General Purpose Speaker 15W 70Hz ~ 18kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 15W 70Hz ~ 18kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-FR12-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 15W 70Hz ~ 18kHz Top Round

8 Ohms General Purpose Speaker 15W 70Hz ~ 18kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-FR12-8OHM-ND
Product Name Speakers
Resonance Frequency 110 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 325202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 100 to 20000 Hz
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
EAS-8C In-Wall/In-Ceiling Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details