Visaton Speakers FR 10 F - 4 OHM

Description
4 Ohms General Purpose Speaker 20W 100Hz ~ 22kHz Top Round
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 20W 100Hz ~ 22kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-FR10F-4OHM-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 20W 100Hz ~ 22kHz Top Round

4 Ohms General Purpose Speaker 20W 100Hz ~ 22kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-FR10F-4OHM-ND
Product Name Speakers
Resonance Frequency 133 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 6284406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.43 inch (87 mm)
View Details
 - KINETIC 153 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 129 dB
Maximum Power 1200 watts
Impedance 4 ohms
View Details
Speaker - JC42F-8A - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details