Visaton Speakers FR 10 - 4 OHM

Description
4 Ohms General Purpose Speaker 30W 80Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 30W 80Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-FR10-4OHM-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 30W 80Hz ~ 20kHz Top Round

4 Ohms General Purpose Speaker 30W 80Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-FR10-4OHM-ND
Product Name Speakers
Resonance Frequency 90 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speaker Drivers - 1218637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.20 inch (56 mm)
View Details
Home Audio, Bookshelf Loudspeaker - CS 23 II Bookshelf Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
W3v3 13.5-inch Subwoofer Driver (600 W, 2 Ω) - 13W3v3-2 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 2 ohms
Size 13.50 inch (343 mm)
View Details