Visaton Speakers & Transducers F 8 SC - 8 Ohm

Description
Speakers & Transducers Magnetically shielded 8 cm (3,3") full-range driver, 20-30W, 80 15000 Hz, 8 Ohm, 125Hz
Datasheet
Description
Speakers & Transducers Magnetically shielded 8 cm (3,3") full-range driver, 20-30W, 80 15000 Hz, 8 Ohm, 125Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
F 8 SC - 8 Ohm
Speakers & Transducers F 8 SC - 8 Ohm
Speakers & Transducers Magnetically shielded 8 cm (3,3") full-range driver, 20-30W, 80 15000 Hz, 8 Ohm, 125Hz

Speakers & Transducers Magnetically shielded 8 cm (3,3") full-range driver, 20-30W, 80 15000 Hz, 8 Ohm, 125Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number F 8 SC - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 5350322 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 105 dB
View Details
Speakers - 2603-CS20-02P110-03-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
View Details