Visaton Speakers & Transducers EX 30 S - 8 ohm

Description
Speakers & Transducers electro dynamical exciter, 10W, 8 Ohm, 25-70 C
Datasheet
Description
Speakers & Transducers electro dynamical exciter, 10W, 8 Ohm, 25-70 C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
EX 30 S - 8 ohm
Speakers & Transducers EX 30 S - 8 ohm
Speakers & Transducers electro dynamical exciter, 10W, 8 Ohm, 25-70 C

Speakers & Transducers electro dynamical exciter, 10W, 8 Ohm, 25-70 C

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number EX 30 S - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 1976441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.30 inch (59 mm)
View Details
HDS Woofer, 6.5
Specs
Nominal Power 75 watts
Sensitivity 88.6 dB
Resonance Frequency 46 Hz
View Details
2 suppliers