Visaton Speakers CP 13 - 4 OHM

Description
4 Ohms Tweeter Speaker 1.7kHz ~ 22kHz User Defined Round
Request a Quote Datasheet
Description
4 Ohms Tweeter Speaker 1.7kHz ~ 22kHz User Defined Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-CP13-4OHM-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms Tweeter Speaker 1.7kHz ~ 22kHz User Defined Round

4 Ohms Tweeter Speaker 1.7kHz ~ 22kHz User Defined Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-CP13-4OHM-ND
Product Name Speakers
Resonance Frequency 2400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Speaker Drivers - 3643379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details
Speakers - TA6FD00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 147 Hz
View Details