Visaton Speakers BSX 130 WP - 4 OHM

Description
4 Ohms Exciter Speaker 50W Top Round
Request a Quote Datasheet
Description
4 Ohms Exciter Speaker 50W Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-BSX130WP-4OHM-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms Exciter Speaker 50W Top Round

4 Ohms Exciter Speaker 50W Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-BSX130WP-4OHM-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526850 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 110 dB
Impedance 20 ohms
Frequency Response 5500 Hz
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details