Visaton Speakers & Transducers BG 17 - 8 Ohm

Description
Speakers & Transducers 16 cm (6.5") full-range speaker, tweeter cone, 40-60W, 80 20000 Hz, 8 Ohm
Datasheet
Description
Speakers & Transducers 16 cm (6.5") full-range speaker, tweeter cone, 40-60W, 80 20000 Hz, 8 Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
BG 17 - 8 Ohm
Speakers & Transducers BG 17 - 8 Ohm
Speakers & Transducers 16 cm (6.5") full-range speaker, tweeter cone, 40-60W, 80 20000 Hz, 8 Ohm

Speakers & Transducers 16 cm (6.5") full-range speaker, tweeter cone, 40-60W, 80 20000 Hz, 8 Ohm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number BG 17 - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 1812073 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Size 2.13 inch (54 mm)
View Details
Speakers - 2603-CS15-01P280-02-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 2800 Hz
View Details